Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.54
Convert From Coax Type | 7/16 DIN |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
Convert To | N Jack |
RF/COAXIAL ADAPTER, 7/16 PLUG-N JACK | element14 |
Rf/Coaxial Adapter, 7/16 Plug-N Jack | Newark Electronics |
Conn 7/16-Type N Adapter PL/F ST | Avnet America |
Adapter 7&frasl 16 Plug to N Jack | Amphenol RF APH-716M-NF | RS Americas |
BETWEEN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a APH-716M-NF?
Additional datasheets, footprints and schematics for APH-716M-NF are listed on our Part Details page. You can also find images and similar parts to APH-716M-NF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APH-716M-NF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APH-716M-NF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APH-716M-NF fall under?
The APH-716M-NF is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to APH-716M-NF when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APH-716M-NF you can contact the distributor directly for product support, shipping queries etc.
Is the APH-716M-NF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APH-716M-NF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for APH-716M-NF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APH-716M-NF often in real-time on the comparison pages.
What if I can't find stock of APH-716M-NF?
You can fill out our help required form which you can use to request a quote for APH-716M-NF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.