Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.61
|
62
in stock
|
Buy Now | |
Future Electronics
from US$7.41
|
31,680
in stock
|
Buy Now | |
TTI Europe
from US$2.61
|
31,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
1,933
in stock
|
Buy Now | |
Newark Electronics
from US$9.80
|
1,685
in stock
|
Buy Now | |
element14
from US$8.50
|
1,542
in stock
|
Buy Now | |
Farnell
from US$9.07
|
1,542
in stock
|
Buy Now | |
Conrad
from US$5.34
|
530
in stock
|
Buy Now | |
Distrelec
from US$11.40
|
242
in stock
|
Buy Now | |
Schukat Electronic
from US$2.20
|
150
in stock
|
Buy Now | |
RS Americas
from US$18.71
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$19.60
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,480
in stock
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Rated Coil Voltage | 24 V DC |
---|---|
Contact Arrangement | 1 Form C |
Contact Material | AgNi type |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 7.1 mA |
Resistance [±10%] (at 20°C) | 3,388 Ω |
Rated Operating Power | 170 mW |
Max. Allowable Voltage (at 20°C 68°F) | 120% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Rating (Resistive Load) | 6 A 250 V AC |
Max. Switching Power (Resistive Load) | 1,500 VA |
Max. Switching Voltage | 250 V AC |
Max. Switching Current | 6 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 6,000 V |
Operate Time (Initial) (At 20oC) | Max. 8 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 4 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 49 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 11 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C (Allowable temperature is from -40 to +60°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 5 g |
Resistive Load | [switching frequency: 6 times/min] N.O.: Min. 50x103 ope. 6 A 250 V AC N.C.: Min. 30x103 ope. 6 A 250 V AC |
APF Series 6 A SPDT 24 V Through Hole Non Latching Power Relay | Future Electronics |
POWER RELAY SPDT 6A 24V | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay, Spst-No, 277Vac, 24Vdc, 8A | Newark Electronics |
POWER RELAY, SPDT, 24VDC, 6A, THD | element14 |
Slim power relay for power applications. Air and leakage current difference greater than 8 mm. Low power consumption and high switching capacity range. Meets the requirements of EN 60335-1 (Glow wire test) and the insulation requirements of EN/IEC 61810-1. Application: Applications Interface, factory automation, PLC control, industrial and automation technology, household applications.This text is machine translated. | Conrad |
Panasonic PCB Power Relay APF 1CO 6A DC 24V 3.39kOhm | Distrelec |
Relay SPDT 6A 24V 3388R | Schukat Electronic |
PCB slim power relay,SPDT,AgNi,6A 24Vdc | RS |
RELAY GEN PURPOSE SPDT 6A 24V | Panasonic Electronic Components APF30224 | RS Americas |
Electromechanical Relay SPDT 6A 24VDC 3.388KOhm Through Hole | Avnet Abacus |
Power Relay, 24 VDC, PC Board6 A, 1C SPDTSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a APF30224?
Additional datasheets, footprints and schematics for APF30224 are listed on our Part Details page. You can also find images and similar parts to APF30224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APF30224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APF30224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APF30224 fall under?
The APF30224 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > PF Series Relays.
Can I view similar or alternative parts?
You can view similar parts to APF30224 when available in the PF Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APF30224 you can contact the distributor directly for product support, shipping queries etc.
Is the APF30224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APF30224 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for APF30224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APF30224 often in real-time on the comparison pages.
What if I can't find stock of APF30224?
You can fill out our help required form which you can use to request a quote for APF30224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.