Status: | Unknown |
---|---|
Series: | APF Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.45
|
149
in stock
|
Buy Now | |
Conrad
from US$4.65
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
-
|
Buy Now | |
Future Electronics
from US$2.18
|
-
|
Buy Now | |
element14
from US$4.69
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | - |
No. of Pins | 7Pins |
Current Rating | 4.2mA |
Voltage Rating | 24VDC |
Product Range | APF Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Socket |
Accessories, socket,slim power relay | RS |
LED display (green, 3mm) · Retaining bracket.This text is machine translated. | Conrad |
Socket For Apf Series | Newark Electronics |
APF1 Series 24 V DC 4.2 mA 3 mm Green Slim Power Relay Socket | Future Electronics |
SOCKET FOR APF RELAY GREEN | TTI Europe |
Where can I find additional details, specifications and documents for a APF1-PS-GD?
Additional datasheets, footprints and schematics for APF1-PS-GD are listed on our Part Details page. You can also find images and similar parts to APF1-PS-GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APF1-PS-GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APF1-PS-GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APF1-PS-GD fall under?
The APF1-PS-GD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to APF1-PS-GD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APF1-PS-GD you can contact the distributor directly for product support, shipping queries etc.
Is the APF1-PS-GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APF1-PS-GD have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for APF1-PS-GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APF1-PS-GD often in real-time on the comparison pages.
What if I can't find stock of APF1-PS-GD?
You can fill out our help required form which you can use to request a quote for APF1-PS-GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.