Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.01
|
37
in stock
|
Buy Now | |
Future Electronics
from US$7.14
|
2,720
in stock
|
Buy Now | |
TTI Europe
from US$2.15
|
1,900
in stock
|
Buy Now | |
Distrelec
from US$2.50
|
666
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.32
|
521
in stock
|
Buy Now | |
Schukat Electronic
from US$2.71
|
130
in stock
|
Buy Now | |
Conrad
from US$4.65
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$11.67
|
14
in stock
|
Buy Now | |
element14
from US$7.24
|
14
in stock
|
Buy Now | |
Farnell
from US$8.48
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
540
in stock
|
Buy Now | |
Avnet America
from US$8.88
|
-
|
Buy Now | |
RS Americas
from US$13.88
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Rated Coil Voltage | 24 V DC |
---|---|
Contact Arrangement | 1 Form A |
Contact Material | AgNi type |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 20 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 7.1 mA |
Resistance [±10%] (at 20°C) | 3,388 Ω |
Rated Operating Power | 170 mW |
Max. Allowable Voltage (at 20°C 68°F) | 120% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 100 mΩ (by voltage drop 6 V DC 1 A) |
Contact Rating (Resistive Load) | 6 A 250 V AC |
Max. Switching Power (Resistive Load) | 1,500 VA |
Max. Switching Voltage | 250 V AC |
Max. Switching Current | 6 A (AC) |
Min. Switching Load (Reference Value) | 100 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 6,000 V |
Operate Time (Initial) (At 20oC) | Max. 8 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 4 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 11 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 1.5 mm) |
Mechanical Life | Min. 5x106 ope. (switching frequency: at 180 times/min) |
Conditions | Ambient temperature: -40 to +85°C (Allowable temperature is from -40 to +60°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 5 g |
Resistive Load | [switching frequency: 6 times/min] Min. 50x103 ope. 6 A 250 V AC |
APF Series 6 A SPST-NO 24 V Through Hole Non Latching Slim Power Relay | Future Electronics |
POWER RELAY SPST 6A 24V | TTI Europe |
Panasonic PCB Power Relay APF 1NO 6A DC 24V 3.39kOhm | Distrelec |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay SPST-NO 6A 24V 3388R | Schukat Electronic |
Slim power relay for power applications. Air and leakage current difference greater than 8 mm. Low power consumption and high switching capacity range. Meets the requirements of EN 60335-1 (Glow wire test) and the insulation requirements of EN/IEC 61810-1. Application: Applications Interface, factory automation, PLC control, industrial and automation technology, household applications.This text is machine translated. | Conrad |
PCB slim relay,SPST-NO,AgNi,6A 24Vdc | RS |
General Purpose Relay, Apf Series, Power, Non Latching, Spst-No, 24 Vdc, 6 A Rohs Compliant: Yes |Panasonic APF10224 | Newark Electronics |
POWER RELAY, SPST-NO, 24VDC, 6A, THD | element14 |
Electromechanical Relay SPST-NO 6A 24VDC 3.388KOhm Through Hole | Avnet Abacus |
Industrial Power RelayPF Relay | Panasonic Electronic Components APF10224 | RS Americas |
Power Relay, 24 VDC, PC Board6 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a APF10224?
Additional datasheets, footprints and schematics for APF10224 are listed on our Part Details page. You can also find images and similar parts to APF10224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APF10224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APF10224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APF10224 fall under?
The APF10224 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > PF Series Relays.
Can I view similar or alternative parts?
You can view similar parts to APF10224 when available in the PF Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APF10224 you can contact the distributor directly for product support, shipping queries etc.
Is the APF10224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APF10224 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for APF10224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APF10224 often in real-time on the comparison pages.
What if I can't find stock of APF10224?
You can fill out our help required form which you can use to request a quote for APF10224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.