Status: | Unknown |
---|---|
Series: | AP Series |
RoHS: | Unknown |
Prices starting from US$3.52
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 48V |
Contact Voltage DC Nom | 48V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
Product Range | AP Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | Black |
Approval Category | UL Recognised |
Contact Current AC Max | 50mA |
Contact Resistance | 50mohm |
Contact Voltage AC Min | 20mV |
Contact Voltage DC Min | 20mV |
External Depth | 9.5mm |
External Length / Height | 19.3mm |
External Width | 9.5mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 250VDC |
Lead Spacing | 2.54mm |
Material | PBT |
No. of Mechanical Operations | 60000 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 4mm |
Proof Voltage | 500V |
Switching Current AC Max | 50mA |
Switching Current AC Min | 1µA |
Switching Current DC Max | 50mA |
Switching Current DC Min | 1µA |
Switching Power Max | 0.4VA |
Pushbutton Switch, R/A, 1Pole | Newark Electronics |
PUSHBUTTON SWITCH, R/A, 1POLE | Farnell |
Switch: push-button | Transfer Multisort Elektronik |
Switch Push Button ON Mom SPDT Round Plunger 0.05A 48VAC 48VDC 0.4VA Momentary Contact PC Pins Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a APE1F-RA?
Additional datasheets, footprints and schematics for APE1F-RA are listed on our Part Details page. You can also find images and similar parts to APE1F-RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APE1F-RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APE1F-RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APE1F-RA fall under?
The APE1F-RA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to APE1F-RA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APE1F-RA you can contact the distributor directly for product support, shipping queries etc.
Is the APE1F-RA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APE1F-RA have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for APE1F-RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APE1F-RA often in real-time on the comparison pages.
What if I can't find stock of APE1F-RA?
You can fill out our help required form which you can use to request a quote for APE1F-RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.