Status: | Unknown |
---|---|
Series: | APB Series |
RoHS: | Unknown |
Product Range | APB Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Momentary Spring Return |
Contact Current Max | 400mA |
Contact Voltage AC Nom | 32V |
Illumination Colour | White |
Contact Voltage DC Nom | - |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Sw Laser-Etch Wht Led W Release Symbol |C&k Components APB4E01TZBE004 | Newark Electronics |
C&K Pushbutton Switch Laser-etch WHT LED w Release Symbol | Distrelec |
PB SW, ILLUM, SPST-NO, 0.4A, 32V, WHITE | Farnell |
Pushbutton Switches Laser-etch WHT LED w Release Symbol | Sager |
Where can I find additional details, specifications and documents for a APB4E01TZBE004?
Additional datasheets, footprints and schematics for APB4E01TZBE004 are listed on our Part Details page. You can also find images and similar parts to APB4E01TZBE004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APB4E01TZBE004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APB4E01TZBE004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APB4E01TZBE004 fall under?
The APB4E01TZBE004 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to APB4E01TZBE004 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APB4E01TZBE004 you can contact the distributor directly for product support, shipping queries etc.
Is the APB4E01TZBE004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APB4E01TZBE004 have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and Sager have stock available or on a lead time for APB4E01TZBE004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APB4E01TZBE004 often in real-time on the comparison pages.
What if I can't find stock of APB4E01TZBE004?
You can fill out our help required form which you can use to request a quote for APB4E01TZBE004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.