APARM3503-SG3 Abracon Parts by Abracon

CERAMIC PATCH ANTENNA 1.598 GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.12

Distributor Stock
Logo for Farnell
Farnell
from US$4.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.12
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Center Frequency 1.598GHz
Antenna Case Size 35mm x 35mm x 3mm
Product Range -

Alternative Descriptions

Ceramic Patch Antenna, 1.598 Ghz | Newark Electronics
CERAMIC PATCH ANTENNA, 1.598 GHZ | Farnell
Antenna, Patch, Ceramic, GPS/ GLONASS, 1.598 GHz, 1.8 VSWR, 35mm x 35mm x 3mm, RHCP Polarization | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a APARM3503-SG3?

Additional datasheets, footprints and schematics for APARM3503-SG3 are listed on our Part Details page. You can also find images and similar parts to APARM3503-SG3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for APARM3503-SG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APARM3503-SG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does APARM3503-SG3 fall under?

The APARM3503-SG3 is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to APARM3503-SG3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the APARM3503-SG3 you can contact the distributor directly for product support, shipping queries etc.

Is the APARM3503-SG3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for APARM3503-SG3 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for APARM3503-SG3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for APARM3503-SG3 often in real-time on the comparison pages.

What if I can't find stock of APARM3503-SG3?

You can fill out our help required form which you can use to request a quote for APARM3503-SG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay