Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Center Frequency | 1.586GHz |
---|---|
Antenna Case Size | 18mm x 18mm x 4mm |
Product Range | - |
Ceramic Patch Antenna, 1.586 Ghz | Newark Electronics |
Antenna, Patch, Ceramic, GPS/ GLONASS, 1.586 GHz, 1.8 VSWR, 18mm x 18mm x 4mm, RHCP Polarization | Avnet America |
CERAMIC PATCH ANTENNA, 1.586 GHZ | Farnell |
Where can I find additional details, specifications and documents for a APARM1804-SG3?
Additional datasheets, footprints and schematics for APARM1804-SG3 are listed on our Part Details page. You can also find images and similar parts to APARM1804-SG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APARM1804-SG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APARM1804-SG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APARM1804-SG3 fall under?
The APARM1804-SG3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to APARM1804-SG3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APARM1804-SG3 you can contact the distributor directly for product support, shipping queries etc.
Is the APARM1804-SG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APARM1804-SG3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for APARM1804-SG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APARM1804-SG3 often in real-time on the comparison pages.
What if I can't find stock of APARM1804-SG3?
You can fill out our help required form which you can use to request a quote for APARM1804-SG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.