Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.48
|
No stock
|
Buy Now | |
RS
from US$4.58
|
348
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.79
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$3.27
|
-
|
Buy Now | |
Future Electronics
from US$3.13
|
-
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$4.67
|
-
|
Buy Now | |
TTI Europe
from US$3.45
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Rated Coil Voltage | 3 V DC |
---|---|
Contact Arrangement | 1 Form A |
Contact Shape | Twin |
Protective Construction | Sealed |
Operating Function | Single side stable |
Terminal Type | PC board terminal |
Relay Shape | Slim type |
Insulation Distance | [Between contact and coil] Clearance: Min. 5.29 mm, Creepage: Min. 5.35 mm |
Accessories | Sockets are available. |
Packing Quantity | Tube package |
Packing Quantity; Inner Carton (Pcs.) | 25 |
Packing Quantity; Outer Carton (Pcs.) | 1,000 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 5% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 36.7 mA |
Resistance [±10%] (at 20°C) | 82 Ω |
Rated Operating Power | 110 mW |
Max. Allowable Voltage (at 20°C 68°F) | 120% V of rated coil voltage |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | AgNi type + Au |
Max. Switching Power (Resistive Load) | 1,250 VA, 150 W |
Contact Rating (Resistive Load) | 5 A 250 V AC, 5 A 30 V DC |
Max. Switching Voltage | 250 V AC, 110 V DC (0.4 A) |
Max. Switching Current | 5 A (AC, DC) |
Min. Switching Load (Reference Value) | 100 µA 100 mV DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 3,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 6,000 V |
Release Time (Initial) (at 20°C) | Max. 5 ms at rated coil voltage (without bounce, without diode) |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Hock Resistance (Functional) | 147 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 2.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3.5 mm) |
Conditions | Ambient temperature: -40 to +90°C (Allowable temperature is from -40 to +60°C at our standard packing condition.) Humidity: 5 to 85% RH (Avoid icing and condensation) |
Mechanical Life | Min. 20x106 ope. (switching frequency: at 180 times/min) |
Weight (Typ.) | Approx. 3 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 3 A 250 V AC Min. 100x103 ope. 3 A 30 V DC [switching frequency: 6 times/min, ON : OFF = 1 s : 9 s] Min. 50x103 ope. 5 A 250 V AC [switching frequency: 20 times/min] Min. 50x103 ope. 5 A 30 V DC |
Inductive Load | [switching frequency: 6 times/min, ON : OFF = 1 s : 9 s] Min. 100x103 ope. 2 A 250 V AC (cosφ = 0.4) |
Power-Relay, 1-Form-A, Single side stabl | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power Relay, Spst-No, 5A, 250Vac, Th | Newark Electronics |
PA-N Series SPST 3 V 5 A PC Pin Non Latching Slim Power Relay | Future Electronics |
Power Relay SPST-NO 250VAC 3VDC PC Pins Through Hole Tube | Avnet America |
PA-N Relay 3V 1FormA, 5A@250VAC, 30VDC | Panasonic Electronic Components APAN3103 | RS Americas |
POWER RELAY 3V 1 FORM A | TTI Europe |
POWER RELAY, SPST-NO, 5A, 250VAC, TH | Farnell |
Power Relay, 3 VDC, PC Board5 A, 1A SPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a APAN3103?
Additional datasheets, footprints and schematics for APAN3103 are listed on our Part Details page. You can also find images and similar parts to APAN3103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APAN3103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APAN3103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APAN3103 fall under?
The APAN3103 is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > PA-N Series Relays.
Can I view similar or alternative parts?
You can view similar parts to APAN3103 when available in the PA-N Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APAN3103 you can contact the distributor directly for product support, shipping queries etc.
Is the APAN3103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APAN3103 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for APAN3103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APAN3103 often in real-time on the comparison pages.
What if I can't find stock of APAN3103?
You can fill out our help required form which you can use to request a quote for APAN3103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.