Status: | Unknown |
---|---|
Series: | APA Series |
RoHS: | Unknown |
No. of Contacts | 40Contacts |
---|---|
Pitch Spacing | 2.54mm |
Product Range | APA Series |
Row Pitch | 15.24mm |
Contact Plating | Gold over Nickel Plated Contacts |
RoHS Compliant | Yes |
IC&Component Sockets .100 Screw Machine Dip | Rapid Electronics |
Ic Socket, Dip40, 40 Contact(S) |Samtec APA-640-G-P | Newark Electronics |
IC & Component Sockets .100 Screw Machine Dip Adaptor | Sager |
Conn DIP Adapter PL 40 POS 2.54mm ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a APA-640-G-P.?
Additional datasheets, footprints and schematics for APA-640-G-P. are listed on our Part Details page. You can also find images and similar parts to APA-640-G-P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APA-640-G-P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APA-640-G-P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APA-640-G-P. fall under?
The APA-640-G-P. is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to APA-640-G-P. when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APA-640-G-P. you can contact the distributor directly for product support, shipping queries etc.
Is the APA-640-G-P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for APA-640-G-P. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for APA-640-G-P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APA-640-G-P. often in real-time on the comparison pages.
What if I can't find stock of APA-640-G-P.?
You can fill out our help required form which you can use to request a quote for APA-640-G-P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.