Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Dip Adapter, 14 Position, 2.54Mm | Newark Electronics |
Conn DIP Adapter PL 14 POS 2.54mm ST Thru-Hole Tube | Avnet America |
IC & Component Sockets .100 Screw Machine Dip Adaptor | Sager |
Where can I find additional details, specifications and documents for a APA-314-G-N?
Additional datasheets, footprints and schematics for APA-314-G-N are listed on our Part Details page. You can also find images and similar parts to APA-314-G-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for APA-314-G-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view APA-314-G-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does APA-314-G-N fall under?
The APA-314-G-N is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to APA-314-G-N when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the APA-314-G-N you can contact the distributor directly for product support, shipping queries etc.
Is the APA-314-G-N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for APA-314-G-N have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for APA-314-G-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for APA-314-G-N often in real-time on the comparison pages.
What if I can't find stock of APA-314-G-N?
You can fill out our help required form which you can use to request a quote for APA-314-G-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.