Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outlets | 8Outlets |
---|---|
Supply Voltage VAC | 120V |
Current Rating | 20A |
Length - Metric | 108mm |
External Width - Metric | 445mm |
Cable Length - Metric | 3.7m |
Length - Imperial | 4.25" |
RoHS Compliant | Yes |
Power Block, 8 Outlet, 20A, 120Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a AP7901B?
Additional datasheets, footprints and schematics for AP7901B are listed on our Part Details page. You can also find images and similar parts to AP7901B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP7901B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP7901B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP7901B fall under?
The AP7901B is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.
Can I view similar or alternative parts?
You can view similar parts to AP7901B when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP7901B you can contact the distributor directly for product support, shipping queries etc.
Is the AP7901B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP7901B have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for AP7901B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP7901B often in real-time on the comparison pages.
What if I can't find stock of AP7901B?
You can fill out our help required form which you can use to request a quote for AP7901B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.