AP7900B Enclosure, Rack & Cabinet Accessories by American Power Conversion

POWER BLOCK, 8 OUTLET, 15A, 120VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$756.72

Distributor Stock
Logo for Farnell
Farnell
from US$1,006.97
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$756.72
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$944.33
-
Buy Now
Logo for element14
element14
from US$986.65
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Outlets 8Outlets
Supply Voltage VAC 120V
Current Rating 15A
Length - Metric 108mm
External Width - Metric 445mm
Cable Length - Metric 3.7m
Length - Imperial 4.25"
RoHS Compliant Yes

Alternative Descriptions

Power Block, 8 Outlet, 15A, 120Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AP7900B?

Additional datasheets, footprints and schematics for AP7900B are listed on our Part Details page. You can also find images and similar parts to AP7900B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AP7900B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP7900B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AP7900B fall under?

The AP7900B is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.

Can I view similar or alternative parts?

You can view similar parts to AP7900B when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AP7900B you can contact the distributor directly for product support, shipping queries etc.

Is the AP7900B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AP7900B have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for AP7900B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AP7900B often in real-time on the comparison pages.

What if I can't find stock of AP7900B?

You can fill out our help required form which you can use to request a quote for AP7900B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay