Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outlets | 16Outlets |
---|---|
Supply Voltage VAC | 250V |
Current Rating | 30A |
Length - Metric | 112mm |
External Width - Metric | 444mm |
Cable Length - Metric | 3.66m |
Length - Imperial | 4.41" |
RoHS Compliant | Yes |
Power Block, 16 Outlet, 30A, 250Vac | Newark Electronics |
22AC5610 | element14 |
Where can I find additional details, specifications and documents for a AP7811B?
Additional datasheets, footprints and schematics for AP7811B are listed on our Part Details page. You can also find images and similar parts to AP7811B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP7811B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP7811B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP7811B fall under?
The AP7811B is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.
Can I view similar or alternative parts?
You can view similar parts to AP7811B when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP7811B you can contact the distributor directly for product support, shipping queries etc.
Is the AP7811B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AP7811B have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for AP7811B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP7811B often in real-time on the comparison pages.
What if I can't find stock of AP7811B?
You can fill out our help required form which you can use to request a quote for AP7811B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.