Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.14
|
71
in stock
|
Buy Now | |
RS Americas
from US$13.16
|
14
in stock
|
Buy Now | |
Rutronik
from US$11.02
|
-
|
Buy Now | |
element14
from US$12.73
|
-
|
Buy Now | |
TTI Europe
from US$9.73
|
-
|
Buy Now | |
Sager
from US$10.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
Contact Current Max | 400mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Spst-No, 0.125A/125Vac, Panel | Newark Electronics |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Blk Rnd Dome Act, Non-Illum,125mA,24VDC, Solder | C&K AP4D200TZBE | RS Americas |
Round switch 4N Mom black | Rutronik |
PB SW SPST-NO 0.125A 125V | TTI Europe |
Pushbutton Switches 4 NT Dome Blk Cap No ILLUM,Solder Lug | Sager |
SWITCH AP4D2 PB NIL THD SEAL | Boersig |
Where can I find additional details, specifications and documents for a AP4D200TZBE?
Additional datasheets, footprints and schematics for AP4D200TZBE are listed on our Part Details page. You can also find images and similar parts to AP4D200TZBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP4D200TZBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP4D200TZBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP4D200TZBE fall under?
The AP4D200TZBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AP4D200TZBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP4D200TZBE you can contact the distributor directly for product support, shipping queries etc.
Is the AP4D200TZBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP4D200TZBE have stock available?
Authorised distributors including Newark Electronics, RS Americas, Rutronik, element14 and TTI Europe have stock available or on a lead time for AP4D200TZBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP4D200TZBE often in real-time on the comparison pages.
What if I can't find stock of AP4D200TZBE?
You can fill out our help required form which you can use to request a quote for AP4D200TZBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.