Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
Contact Current Max | 400mA |
Switch Terminals | Wire Leaded |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PB SW SPST-NO 0.125A 125V | TTI Europe |
Pushbutton Switches 2 NT Dome Black Cap No ILLUM,Wire Leads | Sager |
PB SWITCH, SPSTNO, 0.4A, 32V, WL | Farnell |
SWITCH AP2E2 PB NIL THD/W SEAL | Boersig |
Where can I find additional details, specifications and documents for a AP2E200TWBE?
Additional datasheets, footprints and schematics for AP2E200TWBE are listed on our Part Details page. You can also find images and similar parts to AP2E200TWBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2E200TWBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2E200TWBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2E200TWBE fall under?
The AP2E200TWBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AP2E200TWBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2E200TWBE you can contact the distributor directly for product support, shipping queries etc.
Is the AP2E200TWBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2E200TWBE have stock available?
Authorised distributors including TTI Europe, Sager, Farnell and Boersig have stock available or on a lead time for AP2E200TWBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2E200TWBE often in real-time on the comparison pages.
What if I can't find stock of AP2E200TWBE?
You can fill out our help required form which you can use to request a quote for AP2E200TWBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.