Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
Contact Current Max | 400mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton Sw Switch Pb Mom Red Led Black Cap |C&k Components AP2D203TZBE | Newark Electronics |
C&K Pushbutton Switch SWITCH PB MOM RED LED BLACK CAP | Distrelec |
PB SW SPST-NO 0.125A 125V | TTI Europe |
Pushbutton Switches SWITCH PB MOM RED LED BLACK CAP | Sager |
PB SWITCH, SPSTNO, 0.4A, 32V, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a AP2D203TZBE?
Additional datasheets, footprints and schematics for AP2D203TZBE are listed on our Part Details page. You can also find images and similar parts to AP2D203TZBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2D203TZBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2D203TZBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2D203TZBE fall under?
The AP2D203TZBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AP2D203TZBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2D203TZBE you can contact the distributor directly for product support, shipping queries etc.
Is the AP2D203TZBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2D203TZBE have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, TTI Europe and Sager have stock available or on a lead time for AP2D203TZBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2D203TZBE often in real-time on the comparison pages.
What if I can't find stock of AP2D203TZBE?
You can fill out our help required form which you can use to request a quote for AP2D203TZBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.