Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.66
|
No stock
|
Buy Now | |
Distrelec
from US$16.51
|
335
in stock
|
Buy Now | |
RS Americas
from US$14.33
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.90
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$14.86
|
1
in stock
|
Buy Now | |
Future Electronics
from US$13.06
|
-
|
Buy Now | |
element14
from US$10.86
|
-
|
Buy Now | |
TTI Europe
from US$12.54
|
-
|
Buy Now | |
Sager
from US$12.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 32V |
Contact Voltage DC Nom | - |
Contact Current Max | 400mA |
Switch Terminals | Wire Leaded |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
C&K Pushbutton Switch 2NT Dome BLK Wire Lead | Distrelec |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Blk Rnd Dome Act, NonIllum,125mA,24VDC,12" Wire | C&K AP2D200TWBE | RS Americas |
Switch: push-button | Transfer Multisort Elektronik |
Pb Sw, Spst, 0.125A, 125Vac, Panel, Blk | Newark Electronics |
AP Series SPST 24 VDC/125 VAC Round Black Button IP67 Sealed Pushbutton Switch | Future Electronics |
PB SW SPST-NO 0.125A 125V | TTI Europe |
Pushbutton Switches 2Newtons Dome BlkCap No ILLUM,Wire Leads | Sager |
SWITCH AP2D2 PB NIL THD/W SEAL | Boersig |
Where can I find additional details, specifications and documents for a AP2D200TWBE?
Additional datasheets, footprints and schematics for AP2D200TWBE are listed on our Part Details page. You can also find images and similar parts to AP2D200TWBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2D200TWBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2D200TWBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2D200TWBE fall under?
The AP2D200TWBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AP2D200TWBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2D200TWBE you can contact the distributor directly for product support, shipping queries etc.
Is the AP2D200TWBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2D200TWBE have stock available?
Authorised distributors including Distrelec, RS Americas, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for AP2D200TWBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2D200TWBE often in real-time on the comparison pages.
What if I can't find stock of AP2D200TWBE?
You can fill out our help required form which you can use to request a quote for AP2D200TWBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.