Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,940
in stock
|
Buy Now | |
Avnet Asia
from US$0.22
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,244
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 3.45A |
On State Resistance | 0.05ohm |
Distribution Switch Case Style | SOT-25 |
No. of Pins | 5Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
High Side Switch 1Switch 2.7V to 5.5V 3A 5-Pin SOT-25 T/R | Avnet Asia |
IC: power switch | Transfer Multisort Elektronik |
USB Switch 3A Single Active High SOT25 | RS |
Pwr Load Switch, 3.45A, High-Side, Sot25 | Newark Electronics |
IC LOAD SWITCH SOT25 | Future Electronics |
PWR LOAD SWITCH, 3.45A, HIGH-SIDE, SOT25 | element14 |
Where can I find additional details, specifications and documents for a AP22814AW5-7?
Additional datasheets, footprints and schematics for AP22814AW5-7 are listed on our Part Details page. You can also find images and similar parts to AP22814AW5-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP22814AW5-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP22814AW5-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP22814AW5-7 fall under?
The AP22814AW5-7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP22814AW5-7 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP22814AW5-7 you can contact the distributor directly for product support, shipping queries etc.
Is the AP22814AW5-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP22814AW5-7 have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, RS, Avnet Silica and Newark Electronics have stock available or on a lead time for AP22814AW5-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP22814AW5-7 often in real-time on the comparison pages.
What if I can't find stock of AP22814AW5-7?
You can fill out our help required form which you can use to request a quote for AP22814AW5-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.