Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
761
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
761
in stock
|
Buy Now | |
element14
from US$0.24
|
761
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 800mA |
On State Resistance | 0.095ohm |
Distribution Switch Case Style | SOP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active Low |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Base Number | 2141 |
Internal Switch | Yes |
On Resistance Rds(on) | 0.12ohm |
Operating Temperature Range | -40°C to +85°C |
PwrSw 5.5V 0.5A SOP-8L SMD | Rutronik |
Ic, Switch, Usb, Low, 1Ch, 8Sop | Newark Electronics |
IC, SWITCH, USB, LOW, 1CH, 8SOP | element14 |
USB Power SW Hi Side Single 5.5V 0.8A 8-Pin SOP T/R | Avnet Silica |
AP2141 Series 120 mOhm 0.8 A Single Channel Current-Limited Power Switch SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a AP2141SG-13?
Additional datasheets, footprints and schematics for AP2141SG-13 are listed on our Part Details page. You can also find images and similar parts to AP2141SG-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP2141SG-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP2141SG-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP2141SG-13 fall under?
The AP2141SG-13 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AP2141SG-13 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP2141SG-13 you can contact the distributor directly for product support, shipping queries etc.
Is the AP2141SG-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP2141SG-13 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for AP2141SG-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP2141SG-13 often in real-time on the comparison pages.
What if I can't find stock of AP2141SG-13?
You can fill out our help required form which you can use to request a quote for AP2141SG-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.