Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$265.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$265.27
|
No stock
|
Buy Now |
Printer Type | Desktop |
---|---|
Printer Interface | RS232 |
Print Resolution | - |
Print Speed | 13 lines/sec (default character size) 50mm/sec |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Dots per Line | 384 |
External Depth | 112mm |
External Length / Height | 67mm |
External Width | 115mm |
Resolution | 8 Dots/mm |
Weight | 390g |
PRINTER, PANEL, THERMAL, 12V | Farnell |
Where can I find additional details, specifications and documents for a AP1200-12V?
Additional datasheets, footprints and schematics for AP1200-12V are listed on our Part Details page. You can also find images and similar parts to AP1200-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AP1200-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AP1200-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AP1200-12V fall under?
The AP1200-12V is listed under Computer & Office > Computing > Printers & Scanners.
Can I view similar or alternative parts?
You can view similar parts to AP1200-12V when available in the Printers & Scanners range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AP1200-12V you can contact the distributor directly for product support, shipping queries etc.
Is the AP1200-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AP1200-12V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AP1200-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AP1200-12V often in real-time on the comparison pages.
What if I can't find stock of AP1200-12V?
You can fill out our help required form which you can use to request a quote for AP1200-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.