AOCJYR-24.576MHZ-M6069LF Crystals & Oscillators by Abracon

OCXO 24.576MHZ 9.7 X 7.5MM LVCMOS

Status: Unknown
Series: AOCJYR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.13

Distributor Stock
Logo for Farnell
Farnell
from US$29.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$29.91
-
Buy Now
Logo for RS Americas
RS Americas
from US$30.80
-
Buy Now
Logo for element14
element14
from US$30.65
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 24.576MHz
Frequency Stability + / - 50ppb
Oscillator Output Compatibility LVCMOS
Oscillator Case SMD 9.7mm x 7.5mm
Supply Voltage Nom 3.3V
Product Range AOCJYR Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Ocxo, 24.576Mhz, 9.7 X 7.5Mm, Lvcmos | Newark Electronics
Abracon Frequency Control - AOCJYR-24.576MHz-M6069LF | Abracon AOCJYR-24.576MHZ-M6069LF | RS Americas
OCXO, 24.576MHZ, 9.7 X 7.5MM, LVCMOS | element14
OCXO, 24.576 MHz, 50 ppb, LVCMOS, SMD, 9.7mm x 7.5mm, 3.3 V, AOCJYR Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AOCJYR-24.576MHZ-M6069LF?

Additional datasheets, footprints and schematics for AOCJYR-24.576MHZ-M6069LF are listed on our Part Details page. You can also find images and similar parts to AOCJYR-24.576MHZ-M6069LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AOCJYR-24.576MHZ-M6069LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOCJYR-24.576MHZ-M6069LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AOCJYR-24.576MHZ-M6069LF fall under?

The AOCJYR-24.576MHZ-M6069LF is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to AOCJYR-24.576MHZ-M6069LF when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AOCJYR-24.576MHZ-M6069LF you can contact the distributor directly for product support, shipping queries etc.

Is the AOCJYR-24.576MHZ-M6069LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AOCJYR-24.576MHZ-M6069LF have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for AOCJYR-24.576MHZ-M6069LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AOCJYR-24.576MHZ-M6069LF often in real-time on the comparison pages.

What if I can't find stock of AOCJYR-24.576MHZ-M6069LF?

You can fill out our help required form which you can use to request a quote for AOCJYR-24.576MHZ-M6069LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay