Status: | Unknown |
---|---|
Series: | AOCJYR Series |
RoHS: | Unknown |
Frequency Nom | 24.576MHz |
---|---|
Frequency Stability + / - | 25ppb |
Oscillator Output Compatibility | LVCMOS |
Oscillator Case | SMD 9.7mm x 7.5mm |
Supply Voltage Nom | 3.3V |
Product Range | AOCJYR Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Ocxo, 24.576Mhz, 9.7 X 7.5Mm, Lvcmos | Newark Electronics |
Abracon Frequency Control - AOCJYR-24.576MHz-M5834LF | Abracon AOCJYR-24.576MHZ-M5834LF | RS Americas |
OCXO, 24.576MHZ, 9.7 X 7.5MM, LVCMOS | element14 |
Where can I find additional details, specifications and documents for a AOCJYR-24.576MHZ-M5834LF?
Additional datasheets, footprints and schematics for AOCJYR-24.576MHZ-M5834LF are listed on our Part Details page. You can also find images and similar parts to AOCJYR-24.576MHZ-M5834LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AOCJYR-24.576MHZ-M5834LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOCJYR-24.576MHZ-M5834LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AOCJYR-24.576MHZ-M5834LF fall under?
The AOCJYR-24.576MHZ-M5834LF is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to AOCJYR-24.576MHZ-M5834LF when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AOCJYR-24.576MHZ-M5834LF you can contact the distributor directly for product support, shipping queries etc.
Is the AOCJYR-24.576MHZ-M5834LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AOCJYR-24.576MHZ-M5834LF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AOCJYR-24.576MHZ-M5834LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AOCJYR-24.576MHZ-M5834LF often in real-time on the comparison pages.
What if I can't find stock of AOCJYR-24.576MHZ-M5834LF?
You can fill out our help required form which you can use to request a quote for AOCJYR-24.576MHZ-M5834LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.