AOCJYR-10.000MHZ-M5625LF Crystals & Oscillators by Abracon

OCXO 10MHZ 25.4 X 22.1MM LVCMOS

Status: Unknown
Series: AOCJYR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.24

Distributor Stock
Logo for Farnell
Farnell
from US$51.68
66
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$49.15
66
in stock
Buy Now
Logo for element14
element14
from US$51.63
66
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$52.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$48.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$51.64
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 10MHz
Frequency Stability + / - 25ppb
Oscillator Output Compatibility LVCMOS
Oscillator Case SMD 9.7mm x 7.5mm
Supply Voltage Nom 3.3V
Product Range AOCJYR Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Ocxo, 10Mhz, 25.4 X 22.1Mm, Lvcmos | Newark Electronics
OCXO, 10MHZ, 25.4 X 22.1MM, LVCMOS | element14
XTAL OSC OCXO 10.0000MHZ LVCMOS, BULK | Future Electronics
OCXO, 10 MHz, 25 ppb, LVCMOS, SMD, 9.7mm x 7.5mm, 3.3 V, AOCJYR Series | Avnet America
Abracon Frequency Control - AOCJYR-10.000MHz-M5625LF | Abracon AOCJYR-10.000MHZ-M5625LF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AOCJYR-10.000MHZ-M5625LF?

Additional datasheets, footprints and schematics for AOCJYR-10.000MHZ-M5625LF are listed on our Part Details page. You can also find images and similar parts to AOCJYR-10.000MHZ-M5625LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AOCJYR-10.000MHZ-M5625LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOCJYR-10.000MHZ-M5625LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AOCJYR-10.000MHZ-M5625LF fall under?

The AOCJYR-10.000MHZ-M5625LF is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to AOCJYR-10.000MHZ-M5625LF when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AOCJYR-10.000MHZ-M5625LF you can contact the distributor directly for product support, shipping queries etc.

Is the AOCJYR-10.000MHZ-M5625LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AOCJYR-10.000MHZ-M5625LF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for AOCJYR-10.000MHZ-M5625LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AOCJYR-10.000MHZ-M5625LF often in real-time on the comparison pages.

What if I can't find stock of AOCJYR-10.000MHZ-M5625LF?

You can fill out our help required form which you can use to request a quote for AOCJYR-10.000MHZ-M5625LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay