Status: | Unknown |
---|---|
Series: | AOCJY5 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 50ppb |
Oscillator Output Compatibility | Sinewave |
Oscillator Case | Through Hole 36.1mm x 27.2mm |
Supply Voltage Nom | 12V |
Product Range | AOCJY5 Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
OSC, OCXO, 10MHZ, 36.1 X 27.2MM, THD | element14 |
Oscillator, Ocxo, 10Mhz, 36.1 X 27.2Mm, Thd | Newark Electronics |
Controlled Oscillator 10MHz VC-OCXO Sinewave 5-Pin | Avnet America |
Where can I find additional details, specifications and documents for a AOCJY5-10.000MHZ?
Additional datasheets, footprints and schematics for AOCJY5-10.000MHZ are listed on our Part Details page. You can also find images and similar parts to AOCJY5-10.000MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AOCJY5-10.000MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOCJY5-10.000MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AOCJY5-10.000MHZ fall under?
The AOCJY5-10.000MHZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to AOCJY5-10.000MHZ when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AOCJY5-10.000MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the AOCJY5-10.000MHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AOCJY5-10.000MHZ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for AOCJY5-10.000MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AOCJY5-10.000MHZ often in real-time on the comparison pages.
What if I can't find stock of AOCJY5-10.000MHZ?
You can fill out our help required form which you can use to request a quote for AOCJY5-10.000MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.