Status: | Unknown |
---|---|
Series: | AOCJY Series |
RoHS: | Unknown |
Prices starting from US$120.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$123.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$132.40
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$137.64
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$124.00
|
15
in stock
|
Buy Now | |
Future Electronics
from US$122.41
|
-
|
Buy Now | |
Avnet America
from US$120.73
|
-
|
Buy Now | |
element14
from US$129.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 10ppb |
Oscillator Output Compatibility | LVCMOS |
Oscillator Case | SMD 25.4mm x 22.1mm |
Supply Voltage Nom | 3.3V |
Product Range | AOCJY Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
Ocxo Oscillators Xtal Osc Vcocxo 10.0000Mhz Cmos |Abracon AOCJY-10.000MHZ-E | Newark Electronics |
OCXO Oscillators XTAL OSC VCOCXO 10.0000MHZ CMOS | Rapid Electronics |
AOCJY Series 10 MHz 25.4 x 22.1 mm 3.3 V â–’10 ppb SMT Crystal Oscillator | Future Electronics |
OCXO, 10 MHz, 10 ppb, LVCMOS, SMD, 25.4mm x 22.1mm, 3.3 V, AOCJY Series, AOCJY Series | Avnet America |
OCXO, GPS, 10MHZ, 25.4 X 22.1MM, CMOS | element14 |
Where can I find additional details, specifications and documents for a AOCJY-10.000MHZ-E?
Additional datasheets, footprints and schematics for AOCJY-10.000MHZ-E are listed on our Part Details page. You can also find images and similar parts to AOCJY-10.000MHZ-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AOCJY-10.000MHZ-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOCJY-10.000MHZ-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AOCJY-10.000MHZ-E fall under?
The AOCJY-10.000MHZ-E is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to AOCJY-10.000MHZ-E when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AOCJY-10.000MHZ-E you can contact the distributor directly for product support, shipping queries etc.
Is the AOCJY-10.000MHZ-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AOCJY-10.000MHZ-E have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for AOCJY-10.000MHZ-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AOCJY-10.000MHZ-E often in real-time on the comparison pages.
What if I can't find stock of AOCJY-10.000MHZ-E?
You can fill out our help required form which you can use to request a quote for AOCJY-10.000MHZ-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.