Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$269.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$269.99
|
No stock
|
Buy Now |
Connector Type A | DisplayPort Plug |
---|---|
Connector Type B | DisplayPort Plug |
Cable Length - Imperial | 49.2ft |
Cable Length - Metric | 15m |
RoHS Compliant | Yes |
Cable, Display Port Plug-Plug, 49.2Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a AOC-HL-DP4-15M?
Additional datasheets, footprints and schematics for AOC-HL-DP4-15M are listed on our Part Details page. You can also find images and similar parts to AOC-HL-DP4-15M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AOC-HL-DP4-15M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AOC-HL-DP4-15M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AOC-HL-DP4-15M fall under?
The AOC-HL-DP4-15M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to AOC-HL-DP4-15M when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AOC-HL-DP4-15M you can contact the distributor directly for product support, shipping queries etc.
Is the AOC-HL-DP4-15M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AOC-HL-DP4-15M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AOC-HL-DP4-15M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AOC-HL-DP4-15M often in real-time on the comparison pages.
What if I can't find stock of AOC-HL-DP4-15M?
You can fill out our help required form which you can use to request a quote for AOC-HL-DP4-15M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.