Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 10VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Current Typ | 10mA |
Control Voltage DC Max | 10VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 10V DC |
Control Voltage Type | DC |
External Depth | 5.08mm |
External Length / Height | 12.7mm |
External Width | 24.9mm |
Input Voltage | 4V DC to 10V DC |
Isolation Voltage | 2.5kV |
Load Current Max | 1A |
Load Current Min | 25mA |
Load Current RMS Max | 1A |
Load Voltage Range | 24Vrms to 280Vrms |
Output Type | Triac |
RMS Load Current Min | 0.025A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Rate of Voltage Change dv / dt | 200V/s |
Surge Current | 40A |
SSR Relay | Relay Specialties |
Ic,normally-Open Pc-Mount Solid-State Relay,2-Channel,sip |Sensata/crydom AO241 | Newark Electronics |
SSR, 1A, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a AO241?
Additional datasheets, footprints and schematics for AO241 are listed on our Part Details page. You can also find images and similar parts to AO241 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AO241 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AO241 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AO241 fall under?
The AO241 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to AO241 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AO241 you can contact the distributor directly for product support, shipping queries etc.
Is the AO241 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AO241 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics and Farnell have stock available or on a lead time for AO241.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AO241 often in real-time on the comparison pages.
What if I can't find stock of AO241?
You can fill out our help required form which you can use to request a quote for AO241 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.