Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Inner Panel |
---|---|
Panel Material | Aluminium |
Body Color | Unfinished |
For Use With | AN Series Aluminium Boxes |
External Height - Metric | 45.97mm |
External Width - Metric | 32mm |
RoHS Compliant | Yes |
Panel, Enclosure, 1.81Inx1.26In, Aluminium | Newark Electronics |
Internal Panel, Aluminum, Fits AN-1318/2818, 1.81L X 1.26W X 0.06D In | Bud Industries ANX-91318 | RS Americas |
INTERNAL PANEL_ ALUM | Relay Specialties |
Where can I find additional details, specifications and documents for a ANX-91318?
Additional datasheets, footprints and schematics for ANX-91318 are listed on our Part Details page. You can also find images and similar parts to ANX-91318 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANX-91318 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANX-91318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANX-91318 fall under?
The ANX-91318 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to ANX-91318 when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANX-91318 you can contact the distributor directly for product support, shipping queries etc.
Is the ANX-91318 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ANX-91318 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for ANX-91318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANX-91318 often in real-time on the comparison pages.
What if I can't find stock of ANX-91318?
You can fill out our help required form which you can use to request a quote for ANX-91318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.