ANT016008LCS2442MA1 Antennas - Single Band Chip by TDK

CHIP ANTENNA 2.4GHZ ISM 50 OHM 0603

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.36
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.36
4,020
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.25
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Centre Frequency 2.442GHz
Antenna Case Size 1.6mm x 0.8mm x 0.4mm
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

WLAN/BT Multilayer Ant. 2.4GHz | Rutronik
Antennas BT WLAN ZIGBEE ANTENNA CHIP 2.4GHZ | Future Electronics
CHIP ANTENNA, 2.4GHZ, ISM, 50 OHM, 0603 | Farnell
-/Tape And Reel |Tdk ANT016008LCS2442MA1 | Newark Electronics
Chip Antenna Linear Single Band 50Ohm 2484MHz SMD 6-Pin SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ANT016008LCS2442MA1?

Additional datasheets, footprints and schematics for ANT016008LCS2442MA1 are listed on our Part Details page. You can also find images and similar parts to ANT016008LCS2442MA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ANT016008LCS2442MA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANT016008LCS2442MA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ANT016008LCS2442MA1 fall under?

The ANT016008LCS2442MA1 is listed under Passive Components > Antennas - Single Band Chip.

Can I view similar or alternative parts?

You can view similar parts to ANT016008LCS2442MA1 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ANT016008LCS2442MA1 you can contact the distributor directly for product support, shipping queries etc.

Is the ANT016008LCS2442MA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ANT016008LCS2442MA1 have stock available?

Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for ANT016008LCS2442MA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ANT016008LCS2442MA1 often in real-time on the comparison pages.

What if I can't find stock of ANT016008LCS2442MA1?

You can fill out our help required form which you can use to request a quote for ANT016008LCS2442MA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay