Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | 4.5V |
---|---|
Supply Voltage DC Max | 5.5V |
Sensor Terminals | Wire Leads |
Sensor Housing | - |
Output Configuration | Analogue |
Output Voltage Min | 500mV |
Switching Speed | - |
Position Sensor, Hall Effect, 1O/P, 5Vdc | Newark Electronics |
Sensor | RS Americas |
POSITION SENSOR, HALL EFFECT, 1O/P, 5VDC | element14 |
Industrial Motion & Position Sensors 8mA +/-2 to +/- 2.5 3x20 AWG IP68 | Sager |
Where can I find additional details, specifications and documents for a ANG-11HAW1?
Additional datasheets, footprints and schematics for ANG-11HAW1 are listed on our Part Details page. You can also find images and similar parts to ANG-11HAW1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANG-11HAW1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANG-11HAW1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANG-11HAW1 fall under?
The ANG-11HAW1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to ANG-11HAW1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANG-11HAW1 you can contact the distributor directly for product support, shipping queries etc.
Is the ANG-11HAW1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANG-11HAW1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for ANG-11HAW1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANG-11HAW1 often in real-time on the comparison pages.
What if I can't find stock of ANG-11HAW1?
You can fill out our help required form which you can use to request a quote for ANG-11HAW1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.