Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Display Size | 10.4" |
---|---|
Resolution | 1024 x 768 |
VGA Size | XGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | LVDS |
Display Brightness | 180cd/m² |
Touchscreen | No Touchscreen |
RoHS Compliant | Yes |
Lcd Module | Newark Electronics |
Where can I find additional details, specifications and documents for a ANDPSI104EA5S-HB?
Additional datasheets, footprints and schematics for ANDPSI104EA5S-HB are listed on our Part Details page. You can also find images and similar parts to ANDPSI104EA5S-HB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANDPSI104EA5S-HB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANDPSI104EA5S-HB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANDPSI104EA5S-HB fall under?
The ANDPSI104EA5S-HB is listed under Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to ANDPSI104EA5S-HB when available in the TFT LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANDPSI104EA5S-HB you can contact the distributor directly for product support, shipping queries etc.
Is the ANDPSI104EA5S-HB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ANDPSI104EA5S-HB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ANDPSI104EA5S-HB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANDPSI104EA5S-HB often in real-time on the comparison pages.
What if I can't find stock of ANDPSI104EA5S-HB?
You can fill out our help required form which you can use to request a quote for ANDPSI104EA5S-HB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.