Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 2.85VDC |
---|---|
Supply Voltage Max | 3.6VDC |
Backlighting Colour | White |
Display Size | 38.16mm x 50.91mm |
Screen Size | 2.5" |
RoHS Compliant | Yes |
Color Tft Monitor 320X240 | Newark Electronics |
Where can I find additional details, specifications and documents for a ANDPSI025TD-LED?
Additional datasheets, footprints and schematics for ANDPSI025TD-LED are listed on our Part Details page. You can also find images and similar parts to ANDPSI025TD-LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANDPSI025TD-LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANDPSI025TD-LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANDPSI025TD-LED fall under?
The ANDPSI025TD-LED is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Display Technology > Panel Displays.
Can I view similar or alternative parts?
You can view similar parts to ANDPSI025TD-LED when available in the Panel Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANDPSI025TD-LED you can contact the distributor directly for product support, shipping queries etc.
Is the ANDPSI025TD-LED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ANDPSI025TD-LED have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ANDPSI025TD-LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANDPSI025TD-LED often in real-time on the comparison pages.
What if I can't find stock of ANDPSI025TD-LED?
You can fill out our help required form which you can use to request a quote for ANDPSI025TD-LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.