Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Character Count x Line | 20 x 4 |
---|---|
Display Appearance | Black on Yellow / Green |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Japanese |
Display Mode | Transflective |
Character Size | 4.75mm |
LCD CHARACTER DISPLAY, 80DIGIT/ALPHA | Farnell |
Lcd Character Display, 80Digit/Alpha | Newark Electronics |
Where can I find additional details, specifications and documents for a AND721GST-LED?
Additional datasheets, footprints and schematics for AND721GST-LED are listed on our Part Details page. You can also find images and similar parts to AND721GST-LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND721GST-LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND721GST-LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND721GST-LED fall under?
The AND721GST-LED is listed under Optoelectronics & Displays > Displays > LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to AND721GST-LED when available in the LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND721GST-LED you can contact the distributor directly for product support, shipping queries etc.
Is the AND721GST-LED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AND721GST-LED have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AND721GST-LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND721GST-LED often in real-time on the comparison pages.
What if I can't find stock of AND721GST-LED?
You can fill out our help required form which you can use to request a quote for AND721GST-LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.