Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Display Size | 10.4" |
---|---|
Resolution | 640 x 480 |
VGA Size | VGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 5V |
Interface Type | RGB |
Display Brightness | 400cd/m² |
Touchscreen | No Touchscreen |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AND10C210-HB?
Additional datasheets, footprints and schematics for AND10C210-HB are listed on our Part Details page. You can also find images and similar parts to AND10C210-HB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND10C210-HB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND10C210-HB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND10C210-HB fall under?
The AND10C210-HB is listed under Optoelectronics & Displays > Displays > LCD Displays > TFT LCD Displays.
Can I view similar or alternative parts?
You can view similar parts to AND10C210-HB when available in the TFT LCD Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND10C210-HB you can contact the distributor directly for product support, shipping queries etc.
Is the AND10C210-HB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AND10C210-HB have stock available?
There is no stock from authorised distributors for AND10C210-HB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND10C210-HB often in real-time on the comparison pages.
What if I can't find stock of AND10C210-HB?
You can fill out our help required form which you can use to request a quote for AND10C210-HB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.