Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Color | Yellow Green |
---|---|
Forward Current If | 80mA |
No. of Digits / Alpha | 8 |
Character Size | 8.35mm |
Supply Voltage | 5V |
Display Area Width | 48mm |
Character Format | Dot Matrix |
RoHS Compliant | Yes |
Alpha Numeric 1 X 8 Lcd Display | Newark Electronics |
Where can I find additional details, specifications and documents for a AND081GST-LED?
Additional datasheets, footprints and schematics for AND081GST-LED are listed on our Part Details page. You can also find images and similar parts to AND081GST-LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AND081GST-LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AND081GST-LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AND081GST-LED fall under?
The AND081GST-LED is listed under Optoelectronics & Displays > Displays > LED Displays > Alphanumeric LED Displays.
Can I view similar or alternative parts?
You can view similar parts to AND081GST-LED when available in the Alphanumeric LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AND081GST-LED you can contact the distributor directly for product support, shipping queries etc.
Is the AND081GST-LED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AND081GST-LED have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AND081GST-LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AND081GST-LED often in real-time on the comparison pages.
What if I can't find stock of AND081GST-LED?
You can fill out our help required form which you can use to request a quote for AND081GST-LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.