Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 60W |
Kit Contents | ANA603 Electronics Station 670CDJ Solder Iron with Solder Tip A28 Tool Holder |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING STATION, 60W, 230V, EU/UK | element14 |
Where can I find additional details, specifications and documents for a ANALOG 60?
Additional datasheets, footprints and schematics for ANALOG 60 are listed on our Part Details page. You can also find images and similar parts to ANALOG 60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ANALOG 60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ANALOG 60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ANALOG 60 fall under?
The ANALOG 60 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to ANALOG 60 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ANALOG 60 you can contact the distributor directly for product support, shipping queries etc.
Is the ANALOG 60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ANALOG 60 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ANALOG 60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ANALOG 60 often in real-time on the comparison pages.
What if I can't find stock of ANALOG 60?
You can fill out our help required form which you can use to request a quote for ANALOG 60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.