Status: | Unknown |
---|---|
Series: | AN8 Series |
RoHS: | Unknown |
Supply Voltage DC Min | 4.5V |
---|---|
Supply Voltage DC Max | 5.5V |
Sensor Housing | Flange Mount |
No. of Pins | 3Pins |
Output Current | 8mA |
Operating Magnetic Force Min | - |
Product Range | AN8 Series |
Sensor, Position, 360 Degree, 5Vdc | Newark Electronics |
Sensor, Angle Position, TLAPS, IP67,Hall Effect, Angle 0-360 Degree, No Magnet,5VDC | ZF Electronics AN820002 | RS Americas |
Industrial Motion & Position Sensors TLAPS SENSOR NO MAGNET 0-360DEG | Sager |
Where can I find additional details, specifications and documents for a AN820002?
Additional datasheets, footprints and schematics for AN820002 are listed on our Part Details page. You can also find images and similar parts to AN820002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN820002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN820002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN820002 fall under?
The AN820002 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to AN820002 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN820002 you can contact the distributor directly for product support, shipping queries etc.
Is the AN820002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN820002 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager, Farnell and Boersig have stock available or on a lead time for AN820002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN820002 often in real-time on the comparison pages.
What if I can't find stock of AN820002?
You can fill out our help required form which you can use to request a quote for AN820002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.