Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Thermistor Mounting | Through Hole |
Beta Value (K) | 3500K |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | - |
Operating Temperature Max | - |
Zero Power Resistance At 25°C:- | Newark Electronics |
Thermistor NTC 14.004k Ohm 15% 2-Pin Radial Bulk | Avnet America |
Sensor, 0.0125 | Amphenol Advanced Sensors AN6N4-GC11KA143L/37C | RS Americas |
NTC THERMISTOR, WIRE LEADED | Farnell |
Where can I find additional details, specifications and documents for a AN6N4-GC11KA143L/37C?
Additional datasheets, footprints and schematics for AN6N4-GC11KA143L/37C are listed on our Part Details page. You can also find images and similar parts to AN6N4-GC11KA143L/37C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN6N4-GC11KA143L/37C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN6N4-GC11KA143L/37C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN6N4-GC11KA143L/37C fall under?
The AN6N4-GC11KA143L/37C is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to AN6N4-GC11KA143L/37C when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN6N4-GC11KA143L/37C you can contact the distributor directly for product support, shipping queries etc.
Is the AN6N4-GC11KA143L/37C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN6N4-GC11KA143L/37C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for AN6N4-GC11KA143L/37C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN6N4-GC11KA143L/37C often in real-time on the comparison pages.
What if I can't find stock of AN6N4-GC11KA143L/37C?
You can fill out our help required form which you can use to request a quote for AN6N4-GC11KA143L/37C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.