Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 2 Output |
Controller IC Case Style | SSOP |
No. of Pins | 24Pins |
Switching Frequency | 2MHz |
RoHS Compliant | Yes |
AN33012 Series 2 Channel 5 to 25 V 2 MHz Step Down DC-DC Controller - SSOP-24 | Future Electronics |
Dc-Dc Regulator, Adjustable, Buck, 2Mhz, 1.2V-9V, Ssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a AN33012UA-VB?
Additional datasheets, footprints and schematics for AN33012UA-VB are listed on our Part Details page. You can also find images and similar parts to AN33012UA-VB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN33012UA-VB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN33012UA-VB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN33012UA-VB fall under?
The AN33012UA-VB is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to AN33012UA-VB when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN33012UA-VB you can contact the distributor directly for product support, shipping queries etc.
Is the AN33012UA-VB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AN33012UA-VB have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for AN33012UA-VB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN33012UA-VB often in real-time on the comparison pages.
What if I can't find stock of AN33012UA-VB?
You can fill out our help required form which you can use to request a quote for AN33012UA-VB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.