Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Module Type | Board + LED |
LED Colour | Warm White |
CCT | 3000K |
Luminous Flux @ Test | 180lm |
Luminous Flux @ Max | - |
Power Rating | 4W |
Supply Voltage | 110V |
Forward Current @ Test | 20mA |
Power Module Configuration | Circular |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
MSL | - |
Bulb Size | 30mm x 30mm |
Colour Rendering Index | 80 |
Current If @ Vf | 20mA |
Forward Current If | 20mA |
Forward Voltage @ Test | 230V |
Forward Voltage VF Max | 230VAC |
LED / Lamp Size | 30mm x 30mm |
LED Mounting | SMD |
Luminous Flux | 145lm |
Luminous Flux Typ | 145lm |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 4.6W |
Power Dissipation Pd | 4W |
Viewing Angle | 130° |
Led Module, 1 Led, Warm White, 180Lm | Newark Electronics |
4W ACRICHE, WARM WHT STAR, 230V, ANY BIN | Farnell |
LED Uni-Color White 150lm 3000K LED Board T/R | Avnet America |
Where can I find additional details, specifications and documents for a AN3231.?
Additional datasheets, footprints and schematics for AN3231. are listed on our Part Details page. You can also find images and similar parts to AN3231. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN3231. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN3231. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN3231. fall under?
The AN3231. is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to AN3231. when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN3231. you can contact the distributor directly for product support, shipping queries etc.
Is the AN3231. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN3231. have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for AN3231..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN3231. often in real-time on the comparison pages.
What if I can't find stock of AN3231.?
You can fill out our help required form which you can use to request a quote for AN3231. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.