Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Starter Type | Non-Combination Starter |
---|---|
Power Rating | 10hp |
No. of Phases | Three Phase |
No. of Poles | 3 Pole |
Current Rating | 27A |
Supply Voltage Min | 230VAC |
Supply Voltage Max | 240VAC |
IP / NEMA Rating | NEMA 00 |
RoHS Compliant | No |
Controller Starter | Newark Electronics |
DOL Starter,3 Pole, NEMA, No Heaters,240VAC@60Hz,220VDC@50Hz Coil,1NO Aux Contact | Eaton - Cutler Hammer AN16DN0BB | RS Americas |
Starter, Non-Reversing | Carlton-Bates |
Where can I find additional details, specifications and documents for a AN16DN0BB?
Additional datasheets, footprints and schematics for AN16DN0BB are listed on our Part Details page. You can also find images and similar parts to AN16DN0BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN16DN0BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN16DN0BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN16DN0BB fall under?
The AN16DN0BB is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to AN16DN0BB when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN16DN0BB you can contact the distributor directly for product support, shipping queries etc.
Is the AN16DN0BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN16DN0BB have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for AN16DN0BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN16DN0BB often in real-time on the comparison pages.
What if I can't find stock of AN16DN0BB?
You can fill out our help required form which you can use to request a quote for AN16DN0BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.