Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 |
Silicon Core Number | BCM43362 |
Silicon Family Name | - |
For Use With | Arduino & STM32 Nucleo Platform Development Boards |
Kit Contents | WiFi Shield with AMW006 Numbat Module |
Product Range | - |
Features | 2.4GHz IEEE 802.11b/g/n Wi-Fi Transceiver USB-UART Interface Expansion Headers 3.3V Operation |
Wifi Shield, Amw006 Embed Wireless N/W | Newark Electronics |
Where can I find additional details, specifications and documents for a AMW106-A02?
Additional datasheets, footprints and schematics for AMW106-A02 are listed on our Part Details page. You can also find images and similar parts to AMW106-A02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMW106-A02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMW106-A02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMW106-A02 fall under?
The AMW106-A02 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to AMW106-A02 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMW106-A02 you can contact the distributor directly for product support, shipping queries etc.
Is the AMW106-A02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMW106-A02 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AMW106-A02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMW106-A02 often in real-time on the comparison pages.
What if I can't find stock of AMW106-A02?
You can fill out our help required form which you can use to request a quote for AMW106-A02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.