Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Ackme Networks |
Silicon Core Number | ATSAM4S16C BCM43362 |
Application Sub Type | WiFi |
Kit Contents | Bare Bone Evaluation & Development Board AMW004-A01 Module |
Product Range | - |
Features | Standalone WICED Wi-Fi 802.11b/g/n Module USB-UART Interface Manual Reset Switch USB Powered |
Where can I find additional details, specifications and documents for a AMW004-E02?
Additional datasheets, footprints and schematics for AMW004-E02 are listed on our Part Details page. You can also find images and similar parts to AMW004-E02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMW004-E02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMW004-E02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMW004-E02 fall under?
The AMW004-E02 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to AMW004-E02 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMW004-E02 you can contact the distributor directly for product support, shipping queries etc.
Is the AMW004-E02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMW004-E02 have stock available?
There is no stock from authorised distributors for AMW004-E02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMW004-E02 often in real-time on the comparison pages.
What if I can't find stock of AMW004-E02?
You can fill out our help required form which you can use to request a quote for AMW004-E02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.