Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Absolute Resolution | 14-bit |
---|---|
Encoder Type | Absolute |
Input Voltage (Vdc) | 3.8 ~ 5.5 |
Operating Temp. (°C) | -40 ~ 125 |
Orientation | Axial |
Output Type | SPI |
Package Type | Modular |
Resolution (PPR) | 16384, 4096 |
Shaft (Bore) Ø (mm) | 2, 3, 3.18, 4, 4.76, 5, 6, 6.35, 8 |
Special Features | Programmable Resolution |
Speed, Max. (RPM) | 4000, 8000 |
Where can I find additional details, specifications and documents for a AMT223B-V?
Additional datasheets, footprints and schematics for AMT223B-V are listed on our Part Details page. You can also find images and similar parts to AMT223B-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMT223B-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMT223B-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMT223B-V fall under?
The AMT223B-V is listed under motion > rotary-encoders > absolute > modular > amt22-v-kit > amt223b-v.
Can I view similar or alternative parts?
You can view similar parts to AMT223B-V when available in the amt223b-v range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMT223B-V you can contact the distributor directly for product support, shipping queries etc.
Is the AMT223B-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMT223B-V have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for AMT223B-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMT223B-V often in real-time on the comparison pages.
What if I can't find stock of AMT223B-V?
You can fill out our help required form which you can use to request a quote for AMT223B-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.