Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.62
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$49.62
|
48
in stock
|
Buy Now |
Absolute Resolution | 14-bit multi-turn, adj. data rate |
---|---|
Encoder Type | Absolute |
Input Voltage (Vdc) | 3.8 ~ 5.5 |
Operating Temp. (°C) | -40 ~ 105 |
Orientation | Radial |
Output Type | RS-485 |
Package Type | Modular |
Resolution (PPR) | 16384, 4096 |
Shaft (Bore) Ø (mm) | 2, 3, 3.175, 4, 4.76, 5, 6, 6.35, 8 |
Special Features | Programmable Resolution |
Speed, Max. (RPM) | 4000, 8000 |
Where can I find additional details, specifications and documents for a AMT212H-V?
Additional datasheets, footprints and schematics for AMT212H-V are listed on our Part Details page. You can also find images and similar parts to AMT212H-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMT212H-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMT212H-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMT212H-V fall under?
The AMT212H-V is listed under motion > rotary-encoders > absolute > modular > amt21-v-kit > amt212h-v.
Can I view similar or alternative parts?
You can view similar parts to AMT212H-V when available in the amt212h-v range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMT212H-V you can contact the distributor directly for product support, shipping queries etc.
Is the AMT212H-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMT212H-V have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for AMT212H-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMT212H-V often in real-time on the comparison pages.
What if I can't find stock of AMT212H-V?
You can fill out our help required form which you can use to request a quote for AMT212H-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.