Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.53
|
No stock
|
Buy Now |
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.63V |
Signal Range Max | 50m |
Data Rate | 1Mbps |
Bluetooth Class | - |
Receive Sensitivity | -94dBm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Where can I find additional details, specifications and documents for a AMS001/S?
Additional datasheets, footprints and schematics for AMS001/S are listed on our Part Details page. You can also find images and similar parts to AMS001/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMS001/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMS001/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMS001/S fall under?
The AMS001/S is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to AMS001/S when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMS001/S you can contact the distributor directly for product support, shipping queries etc.
Is the AMS001/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMS001/S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AMS001/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMS001/S often in real-time on the comparison pages.
What if I can't find stock of AMS001/S?
You can fill out our help required form which you can use to request a quote for AMS001/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.