Status: | Unknown |
---|---|
Series: | AMPM Series |
RoHS: | Unknown |
Frequency Nom | 16MHz |
---|---|
Oscillator Case | SMD 1.6mm x 1.2mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 2.5V |
Product Range | AMPM Series |
Oscillator Output Compatibility | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Osc, 16Mhz, Smd, 1.6Mm X 1.2Mm | Newark Electronics |
AMPM Series 1.6 x 1.2 mm 16 MHz ▒25 ppm -40░C to +85░C SMT MEMS Oscillator | Future Electronics |
MEMS OSC, 16MHZ, SMD, 1.6MM X 1.2MM | element14 |
Where can I find additional details, specifications and documents for a AMPMGFB-16.0000T?
Additional datasheets, footprints and schematics for AMPMGFB-16.0000T are listed on our Part Details page. You can also find images and similar parts to AMPMGFB-16.0000T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMPMGFB-16.0000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPMGFB-16.0000T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMPMGFB-16.0000T fall under?
The AMPMGFB-16.0000T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMPMGFB-16.0000T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMPMGFB-16.0000T you can contact the distributor directly for product support, shipping queries etc.
Is the AMPMGFB-16.0000T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMPMGFB-16.0000T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for AMPMGFB-16.0000T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMPMGFB-16.0000T often in real-time on the comparison pages.
What if I can't find stock of AMPMGFB-16.0000T?
You can fill out our help required form which you can use to request a quote for AMPMGFB-16.0000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.