Status: | Unknown |
---|---|
Series: | AMPM Series |
RoHS: | Unknown |
Frequency Nom | 12.288MHz |
---|---|
Oscillator Case | SMD 1.6mm x 1.2mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 2.5V |
Product Range | AMPM Series |
Oscillator Output Compatibility | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Osc, 12.288Mhz, Smd, 1.6Mm X 1.2Mm | Newark Electronics |
MEMS OSC, 12.288MHZ, SMD, 1.6MM X 1.2MM | element14 |
12.288MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA | Future Electronics |
Where can I find additional details, specifications and documents for a AMPMGFB-12.2880T?
Additional datasheets, footprints and schematics for AMPMGFB-12.2880T are listed on our Part Details page. You can also find images and similar parts to AMPMGFB-12.2880T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMPMGFB-12.2880T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPMGFB-12.2880T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMPMGFB-12.2880T fall under?
The AMPMGFB-12.2880T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to AMPMGFB-12.2880T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMPMGFB-12.2880T you can contact the distributor directly for product support, shipping queries etc.
Is the AMPMGFB-12.2880T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMPMGFB-12.2880T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AMPMGFB-12.2880T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMPMGFB-12.2880T often in real-time on the comparison pages.
What if I can't find stock of AMPMGFB-12.2880T?
You can fill out our help required form which you can use to request a quote for AMPMGFB-12.2880T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.