AMPMAFB-8.0000T Abracon Parts by Abracon

MEMS OSC 8MHZ SMD 2MM X 1.6MM

Status: Unknown
Series: AMPM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.42

Distributor Stock
Logo for Newark
Newark
from US$1.62
No stock
Buy Now
Logo for element14
element14
from US$2.20
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.42
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 8MHz
Oscillator Case SMD 2mm x 1.6mm
Frequency Stability + / - 25ppm
Supply Voltage Nom 2.5V
Product Range AMPM Series
Oscillator Output Compatibility -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Mems Osc, 8Mhz, Smd, 2Mm X 1.6Mm | Newark Electronics
8.0000 MHZ CLOCK OSCILLATOR | TTI Europe
MEMS Oscillator, 8 MHz, SMD, 2mm x 1.6mm, 25 ppm, 2.5 V, AMPM | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMPMAFB-8.0000T?

Additional datasheets, footprints and schematics for AMPMAFB-8.0000T are listed on our Part Details page. You can also find images and similar parts to AMPMAFB-8.0000T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMPMAFB-8.0000T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMPMAFB-8.0000T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMPMAFB-8.0000T fall under?

The AMPMAFB-8.0000T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to AMPMAFB-8.0000T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMPMAFB-8.0000T you can contact the distributor directly for product support, shipping queries etc.

Is the AMPMAFB-8.0000T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMPMAFB-8.0000T have stock available?

Authorised distributors including Newark Electronics, element14, TTI Europe and Avnet America have stock available or on a lead time for AMPMAFB-8.0000T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMPMAFB-8.0000T often in real-time on the comparison pages.

What if I can't find stock of AMPMAFB-8.0000T?

You can fill out our help required form which you can use to request a quote for AMPMAFB-8.0000T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay